Quabbin Wire & Cable Co., Inc. DataMax Patch Cat 3 - 26 AWG, 4 pair, unshielded, PVC, Chrome Gray 9308

Description
Commercial Data Cable: Cat 3 Patch Pair Count: 4 AWG: 26 Stranded Copper: 7/34 Insulation: PVC, .007" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 300
Datasheet
Description
Commercial Data Cable: Cat 3 Patch Pair Count: 4 AWG: 26 Stranded Copper: 7/34 Insulation: PVC, .007" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Patch Cat 3 - 26 AWG, 4 pair, unshielded, PVC, Chrome Gray - 9308 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Patch Cat 3 - 26 AWG, 4 pair, unshielded, PVC, Chrome Gray
9308
DataMax Patch Cat 3 - 26 AWG, 4 pair, unshielded, PVC, Chrome Gray 9308
Commercial Data Cable: Cat 3 Patch Pair Count: 4 AWG: 26 Stranded Copper: 7/34 Insulation: PVC, .007" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 300

Commercial Data Cable: Cat 3 Patch

Pair Count: 4
AWG: 26
Stranded Copper: 7/34
Insulation: PVC, .007"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Ratings and Approvals: CM
RoHS Compliant: Yes
Temp Max.: 60
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Patch Cables and Cords
Product Number 9308
Product Name DataMax Patch Cat 3 - 26 AWG, 4 pair, unshielded, PVC, Chrome Gray
Cable Type Cat 3
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 556320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 5; Coaxial
Connector Type RJ-45; Male rj45/male rj45
Standards / Certifications RoHS
View Details
Cat 5e UTP, RJ45 to RJ45, Red color, 26AWG, 25FT Length - 1225046-25 - Qualtek Electronics Corp.
Specs
Cable Type Cat 5
Connector Type RJ-45; RJ45
View Details