Quabbin Wire & Cable Co., Inc. DataMax Patch Cat 3 - 26 AWG, 2 pair, unshielded, PVC, Chrome Gray 9304

Description
Commercial Data Cable: Cat 3 Patch Pair Count: 2 AWG: 26 Stranded Copper: 7/34 Insulation: PVC, .007" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 300
Datasheet
Description
Commercial Data Cable: Cat 3 Patch Pair Count: 2 AWG: 26 Stranded Copper: 7/34 Insulation: PVC, .007" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Patch Cat 3 - 26 AWG, 2 pair, unshielded, PVC, Chrome Gray - 9304 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Patch Cat 3 - 26 AWG, 2 pair, unshielded, PVC, Chrome Gray
9304
DataMax Patch Cat 3 - 26 AWG, 2 pair, unshielded, PVC, Chrome Gray 9304
Commercial Data Cable: Cat 3 Patch Pair Count: 2 AWG: 26 Stranded Copper: 7/34 Insulation: PVC, .007" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 300

Commercial Data Cable: Cat 3 Patch

Pair Count: 2
AWG: 26
Stranded Copper: 7/34
Insulation: PVC, .007"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Ratings and Approvals: CM
RoHS Compliant: Yes
Temp Max.: 60
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Patch Cables and Cords
Product Number 9304
Product Name DataMax Patch Cat 3 - 26 AWG, 2 pair, unshielded, PVC, Chrome Gray
Cable Type Cat 3
Unlock Full Specs
to access all available technical data

Similar Products

ArmorConnect 3-PH Power Media trnk cable - 280-PWRM35C-M2 - Allen-Bradley / Rockwell Automation
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL2237
View Details
Ethernet Cable - 2881910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 5; Coaxial
Standards / Certifications RoHS
View Details
Cat 6 UTP, RJ45 to RJ45, Blue color, 26AWG, 7FT Length - 1226012-07 - Qualtek Electronics Corp.
Specs
Cable Type Cat 6
Connector Type RJ-45; RJ45
View Details