Quabbin Wire & Cable Co., Inc. Quabbin Multipair RS-422, AWM 2919 - 24 AWG, 10 pair, shielded, PVC, Chrome Gray 8820

Description
General Purpose Wire & Cable: RS-422 Multipair Pair Count: 10 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .011" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Description
General Purpose Wire & Cable: RS-422 Multipair Pair Count: 10 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .011" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair RS-422, AWM 2919 - 24 AWG, 10 pair, shielded, PVC, Chrome Gray - 8820 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair RS-422, AWM 2919 - 24 AWG, 10 pair, shielded, PVC, Chrome Gray
8820
Quabbin Multipair RS-422, AWM 2919 - 24 AWG, 10 pair, shielded, PVC, Chrome Gray 8820
General Purpose Wire & Cable: RS-422 Multipair Pair Count: 10 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .011" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300

General Purpose Wire & Cable: RS-422 Multipair

Pair Count: 10
AWG: 24
Stranded Copper: 7/32
Insulation: Polyethylene, .011"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Braid
Ratings and Approvals: CM, CMG
RoHS Compliant: Yes
Temp Max.: 60 & 80
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 8820
Product Name Quabbin Multipair RS-422, AWM 2919 - 24 AWG, 10 pair, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; Polyethylene, .011"
Cable Conductor Copper
Cable Shielding Braid; Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 1137553001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 1959502 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Insulation Pvc
View Details
Polyester Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation FEP
Cable Conductor Copper
View Details
400Hz Cable for Flexible Application, GP 400 SF S Power -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Insulation SABIX®
Cable Conductor bare copper strands, fine wires acc. to IEC 60228 class 5
Rated Voltage 0.6000 to 1 kilovolts
View Details