Quabbin Wire & Cable Co., Inc. Quabbin Multipair RS-422, AWM 2919 - 24 AWG, 7 pair, shielded, PVC, Chrome Gray 8814

Description
General Purpose Wire & Cable: RS-422 Multipair Pair Count: 7 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .011" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Description
General Purpose Wire & Cable: RS-422 Multipair Pair Count: 7 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .011" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair RS-422, AWM 2919 - 24 AWG, 7 pair, shielded, PVC, Chrome Gray - 8814 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair RS-422, AWM 2919 - 24 AWG, 7 pair, shielded, PVC, Chrome Gray
8814
Quabbin Multipair RS-422, AWM 2919 - 24 AWG, 7 pair, shielded, PVC, Chrome Gray 8814
General Purpose Wire & Cable: RS-422 Multipair Pair Count: 7 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .011" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300

General Purpose Wire & Cable: RS-422 Multipair

Pair Count: 7
AWG: 24
Stranded Copper: 7/32
Insulation: Polyethylene, .011"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Braid
Ratings and Approvals: CM, CMG
RoHS Compliant: Yes
Temp Max.: 60 & 80
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 8814
Product Name Quabbin Multipair RS-422, AWM 2919 - 24 AWG, 7 pair, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; Polyethylene, .011"
Cable Conductor Copper
Cable Shielding Braid; Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Strainsert Cable - TMT4 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Teflon; FEP Teflon
Cable Shielding Foil; Foil Shield
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details