Quabbin Wire & Cable Co., Inc. Quabbin Multipair RS-422, AWM 2919 - 24 AWG, 6 pair, shielded, PVC, Chrome Gray 8812

Description
General Purpose Wire & Cable: RS-422 Multipair Pair Count: 6 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .011" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
General Purpose Wire & Cable: RS-422 Multipair Pair Count: 6 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .011" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair RS-422, AWM 2919 - 24 AWG, 6 pair, shielded, PVC, Chrome Gray - 8812 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair RS-422, AWM 2919 - 24 AWG, 6 pair, shielded, PVC, Chrome Gray
8812
Quabbin Multipair RS-422, AWM 2919 - 24 AWG, 6 pair, shielded, PVC, Chrome Gray 8812
General Purpose Wire & Cable: RS-422 Multipair Pair Count: 6 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .011" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300

General Purpose Wire & Cable: RS-422 Multipair

Pair Count: 6
AWG: 24
Stranded Copper: 7/32
Insulation: Polyethylene, .011"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Braid
Ratings and Approvals: CM, CMG
RoHS Compliant: Yes
Temp Max.: 60 & 80
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 8812
Product Name Quabbin Multipair RS-422, AWM 2919 - 24 AWG, 6 pair, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; Polyethylene, .011"
Cable Conductor Copper
Cable Shielding Braid; Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 074869-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 534096 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -29 to 80 C (-20.2 to 176 F)
International 0.2500 mm2
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Silicone Multiconductor Cable - AS999-28-3J - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details