Quabbin Wire & Cable Co., Inc. Quabbin Multipair Audio, Control & Computer Interconnect, AWM 2919 - 24 AWG, 12 pair, shielded, PVC, Chrome Gray 8782

Description
General Purpose Wire & Cable: Audio, Control & Computer Interconnect Multipair Pair Count: 12 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Foamed Polypropylene, .013" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 75 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
General Purpose Wire & Cable: Audio, Control & Computer Interconnect Multipair Pair Count: 12 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Foamed Polypropylene, .013" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 75 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair Audio, Control & Computer Interconnect, AWM 2919 - 24 AWG, 12 pair, shielded, PVC, Chrome Gray - 8782 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair Audio, Control & Computer Interconnect, AWM 2919 - 24 AWG, 12 pair, shielded, PVC, Chrome Gray
8782
Quabbin Multipair Audio, Control & Computer Interconnect, AWM 2919 - 24 AWG, 12 pair, shielded, PVC, Chrome Gray 8782
General Purpose Wire & Cable: Audio, Control & Computer Interconnect Multipair Pair Count: 12 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Foamed Polypropylene, .013" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 75 & 80 Temp Min.: -20 Voltage Rating Max.: 300

General Purpose Wire & Cable: Audio, Control & Computer Interconnect Multipair

Pair Count: 12
AWG: 24
Solid/Stranded: Stranded
Stranded Copper: 7/32
Insulation: Foamed Polypropylene, .013"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Braid
Ratings and Approvals: CM
RoHS Compliant: Yes
Temp Max.: 75 & 80
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Audio Cables
Product Number 8782
Product Name Quabbin Multipair Audio, Control & Computer Interconnect, AWM 2919 - 24 AWG, 12 pair, shielded, PVC, Chrome Gray
Product Category Cable
Cable Type Audio, Control & Computer Interconnect
Cable Shielding Braid; Drain Wire
Cable Insulation Polypropylene; Foamed Polypropylene, .013"
Unlock Full Specs
to access all available technical data