Quabbin Wire & Cable Co., Inc. Quabbin Multipair RS-232, AWM 2464 - 24 AWG, 8 pair, shielded, PVC, Chrome Gray 8738

Description
General Purpose Wire & Cable: RS-232 Multipair Pair Count: 8 AWG: 24 Stranded Copper: 7/32 Insulation: PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Braid Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300
Description
General Purpose Wire & Cable: RS-232 Multipair Pair Count: 8 AWG: 24 Stranded Copper: 7/32 Insulation: PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Braid Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair RS-232, AWM 2464 - 24 AWG, 8 pair, shielded, PVC, Chrome Gray - 8738 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair RS-232, AWM 2464 - 24 AWG, 8 pair, shielded, PVC, Chrome Gray
8738
Quabbin Multipair RS-232, AWM 2464 - 24 AWG, 8 pair, shielded, PVC, Chrome Gray 8738
General Purpose Wire & Cable: RS-232 Multipair Pair Count: 8 AWG: 24 Stranded Copper: 7/32 Insulation: PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Braid Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300

General Purpose Wire & Cable: RS-232 Multipair

Pair Count: 8
AWG: 24
Stranded Copper: 7/32
Insulation: PVC, .010"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Braid
Ratings and Approvals: CM, CSA AWM FT4
RoHS Compliant: Yes
Temp Max.: 60 & 80
Voltage Rating Max.: 300

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 8738
Product Name Quabbin Multipair RS-232, AWM 2464 - 24 AWG, 8 pair, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .010"
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

E6A0824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A0824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details
FEP Multiconductor Cable - AS 633-1SSP - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Stainless Steel
View Details
Twisted Pair & Multicore Data Cable - 2012224 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Tinned copper
View Details
Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 15 L -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details