Quabbin Wire & Cable Co., Inc. Quabbin Multipair RS-232, AWM 2464 - 24 AWG, 6 pair, shielded, PVC, Chrome Gray 8730

Description
General Purpose Wire & Cable: RS-232 Multipair Pair Count: 6 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Braid Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300
Datasheet
Description
General Purpose Wire & Cable: RS-232 Multipair Pair Count: 6 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Braid Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair RS-232, AWM 2464 - 24 AWG, 6 pair, shielded, PVC, Chrome Gray - 8730 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair RS-232, AWM 2464 - 24 AWG, 6 pair, shielded, PVC, Chrome Gray
8730
Quabbin Multipair RS-232, AWM 2464 - 24 AWG, 6 pair, shielded, PVC, Chrome Gray 8730
General Purpose Wire & Cable: RS-232 Multipair Pair Count: 6 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Braid Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300

General Purpose Wire & Cable: RS-232 Multipair

Pair Count: 6
AWG: 24
Solid/Stranded: Stranded
Stranded Copper: 7/32
Insulation: PVC, .010"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Braid
Ratings and Approvals: CM, CSA AWM FT4
RoHS Compliant: Yes
Temp Max.: 60 & 80
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 8730
Product Name Quabbin Multipair RS-232, AWM 2464 - 24 AWG, 6 pair, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .010"
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
E50424 - CAT 5e Ethernet Cable (Quadraxial - E50424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Insulation Fluoropolymer dielectric insulation
View Details