Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor RS-232, AWM 2919 - 24 AWG, 9 conductor, shielded, PVC, Chrome Gray 8669

Description
General Purpose Wire & Cable: RS-232 Multiconductor Conductor Count: 9 AWG: 24 Stranded Copper: 7/32 Insulation: Polypropylene, .015" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300
Description
General Purpose Wire & Cable: RS-232 Multiconductor Conductor Count: 9 AWG: 24 Stranded Copper: 7/32 Insulation: Polypropylene, .015" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor RS-232, AWM 2919 - 24 AWG, 9 conductor, shielded, PVC, Chrome Gray - 8669 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor RS-232, AWM 2919 - 24 AWG, 9 conductor, shielded, PVC, Chrome Gray
8669
Quabbin Multiconductor RS-232, AWM 2919 - 24 AWG, 9 conductor, shielded, PVC, Chrome Gray 8669
General Purpose Wire & Cable: RS-232 Multiconductor Conductor Count: 9 AWG: 24 Stranded Copper: 7/32 Insulation: Polypropylene, .015" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300

General Purpose Wire & Cable: RS-232 Multiconductor

Conductor Count: 9
AWG: 24
Stranded Copper: 7/32
Insulation: Polypropylene, .015"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Braid
Ratings and Approvals: CM
RoHS Compliant: Yes
Temp Max.: 60 & 80
Voltage Rating Max.: 300

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 8669
Product Name Quabbin Multiconductor RS-232, AWM 2919 - 24 AWG, 9 conductor, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polypropylene; Polypropylene, .015"
Cable Conductor Copper
Cable Shielding Braid; Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 15 L -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Twisted Pair Cable - 0440833001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 8 #
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details