Quabbin Wire & Cable Co., Inc. Quabbin Multipair RS-422, AWM 2493 - 24 AWG, 11 pair, unshielded with shielded pairs, PVC, Chrome Gray 8622

Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: RS-422 Multipair Pair Count: 11 AWG: 24 Stranded Copper: 7/32 Insulation: Polypropylene, .023" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes
Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: RS-422 Multipair Pair Count: 11 AWG: 24 Stranded Copper: 7/32 Insulation: Polypropylene, .023" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair RS-422, AWM 2493 - 24 AWG, 11 pair, unshielded with shielded pairs, PVC, Chrome Gray - 8622 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair RS-422, AWM 2493 - 24 AWG, 11 pair, unshielded with shielded pairs, PVC, Chrome Gray
8622
Quabbin Multipair RS-422, AWM 2493 - 24 AWG, 11 pair, unshielded with shielded pairs, PVC, Chrome Gray 8622
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: RS-422 Multipair Pair Count: 11 AWG: 24 Stranded Copper: 7/32 Insulation: Polypropylene, .023" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes

General Purpose Wire & Cable, Digital AV & Lighting Control Cable: RS-422 Multipair

Pair Count: 11
AWG: 24
Stranded Copper: 7/32
Insulation: Polypropylene, .023"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Shielded Pairs
Ratings and Approvals: CM
RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 8622
Product Name Quabbin Multipair RS-422, AWM 2493 - 24 AWG, 11 pair, unshielded with shielded pairs, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polypropylene; Polypropylene, .023"
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 534038 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.0900 mm2
View Details
Twisted Pair Cable - 039621-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
PFA Insulated Cable, 250V 260C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket PFA
Cable Insulation PFA
View Details
E84824 - CAT8 Ethernet Cable - E84824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; 90 % Braid
Rated Voltage 1.5 kilovolts
View Details