Quabbin Wire & Cable Co., Inc. Quabbin Multipair RS-232, AWM 2448 - 24 AWG, 12.5 pair, shielded, PVC, Chrome Gray 8525

Description
General Purpose Wire & Cable: RS-232 Multipair Pair Count: 12.5 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Low Density Polyethylene, .015" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
General Purpose Wire & Cable: RS-232 Multipair Pair Count: 12.5 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Low Density Polyethylene, .015" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair RS-232, AWM 2448 - 24 AWG, 12.5 pair, shielded, PVC, Chrome Gray - 8525 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair RS-232, AWM 2448 - 24 AWG, 12.5 pair, shielded, PVC, Chrome Gray
8525
Quabbin Multipair RS-232, AWM 2448 - 24 AWG, 12.5 pair, shielded, PVC, Chrome Gray 8525
General Purpose Wire & Cable: RS-232 Multipair Pair Count: 12.5 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Low Density Polyethylene, .015" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 75 Temp Min.: -20 Voltage Rating Max.: 300

General Purpose Wire & Cable: RS-232 Multipair

Pair Count: 12.5
AWG: 24
Solid/Stranded: Stranded
Stranded Copper: 7/32
Insulation: Low Density Polyethylene, .015"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain
Ratings and Approvals: CM, CMG
RoHS Compliant: Yes
Temp Max.: 60 & 75
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 8525
Product Name Quabbin Multipair RS-232, AWM 2448 - 24 AWG, 12.5 pair, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; Low Density Polyethylene, .015"
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

PVC Extra Flexible Multiconductor Cable - NMEF 3/18-41344 S - Cooner Wire Company
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Shielding Braid
View Details
E60224 - CAT 5e Ethernet Cable (1 Data Pair) - E60224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Silver-plated copper conductor
View Details
Multiple Conductor Cables - 484-100G0121-0.25-0/9-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 2 #
View Details
Twisted Pair & Multicore Data Cable - 534098 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
International 0.0500 mm2
View Details