Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor RS-232, AWM 2464 - 24 AWG, 20 conductor, shielded, PVC, Chrome Gray 8210

Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: RS-232 Multiconductor Conductor Count: 20 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300
Datasheet
Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: RS-232 Multiconductor Conductor Count: 20 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor RS-232, AWM 2464 - 24 AWG, 20 conductor, shielded, PVC, Chrome Gray - 8210 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor RS-232, AWM 2464 - 24 AWG, 20 conductor, shielded, PVC, Chrome Gray
8210
Quabbin Multiconductor RS-232, AWM 2464 - 24 AWG, 20 conductor, shielded, PVC, Chrome Gray 8210
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: RS-232 Multiconductor Conductor Count: 20 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300

Digital AV & Lighting Control Cable, General Purpose Wire & Cable: RS-232 Multiconductor

Conductor Count: 20
AWG: 24
Solid/Stranded: Stranded
Stranded Copper: 7/32
Insulation: PVC, .010"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain
Ratings and Approvals: CM, CSA AWM FT4
RoHS Compliant: Yes
Temp Max.: 60 & 80
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 8210
Product Name Quabbin Multiconductor RS-232, AWM 2464 - 24 AWG, 20 conductor, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .010"
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Extra Flexible Rope-lay Stranded Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Conductor Copper
North American 1 to 26 AWG
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details