Quabbin Multipair RS-232, AWM 2464 - 24 AWG, 3 pair, shielded, PVC, Chrome Gray is a shielded cable designed for general-purpose applications, particularly in digital AV and lighting control. The cable features three twisted pairs of 24 AWG stranded tinned copper conductors, insulated with semi-rigid PVC. It has an overall diameter of 0.204 inches and is equipped with an aluminized polyester foil shield that provides 100% coverage, enhancing its performance in environments with potential electromagnetic interference. The cable is rated for a maximum voltage of 300V and has a dielectric withstanding voltage of 1500V RMS. It operates effectively within a temperature range of -40°C to 80°C. The cable's capacitance is specified at 30 pF/ft for mutual capacitance and 50 pF/ft for grounded capacitance. Additionally, it complies with RoHS standards and carries approvals from CSA AWM FT4 and UL AWM Style 2464, making it suitable for various applications requiring reliable performance and safety compliance.
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: RS-232 Multipair
Pair Count: 3
AWG: 24
Stranded Copper: 7/32
Insulation: PVC, .010"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain
Ratings and Approvals: CM, CSA AWM FT4
RoHS Compliant: Yes
Temp Max.: 60 & 80
Temp Min.: -40
Voltage Rating Max.: 300
| Quabbin Wire & Cable Co., Inc. | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 8115 |
| Product Name | Quabbin Multipair RS-232, AWM 2464 - 24 AWG, 3 pair, shielded, PVC, Chrome Gray |
| Product Category | Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyvinyl Chloride; PVC, .010" |
| Cable Conductor | Copper |
| Cable Shielding | Drain Wire |