Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2092 - 24 AWG, 2 conductor, shielded, PVC, Chrome Gray 8100

Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 2 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Polyethylene, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 75 Voltage Rating Max.: 300
Datasheet
Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 2 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Polyethylene, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 75 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2092 - 24 AWG, 2 conductor, shielded, PVC, Chrome Gray - 8100 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2092 - 24 AWG, 2 conductor, shielded, PVC, Chrome Gray
8100
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2092 - 24 AWG, 2 conductor, shielded, PVC, Chrome Gray 8100
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 2 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Polyethylene, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 75 Voltage Rating Max.: 300

Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor

Conductor Count: 2
AWG: 24
Solid/Stranded: Stranded
Stranded Copper: 7/32
Insulation: Polyethylene, .016"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain
Ratings and Approvals: CM, CMG
RoHS Compliant: Yes
Temp Max.: 60 & 75
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Control and Instrumentation Cables
Product Number 8100
Product Name Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2092 - 24 AWG, 2 conductor, shielded, PVC, Chrome Gray
Product Type Multiconductor Cable; Instrumentation, Audio, Control, Broadcast
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; Polyethylene, .016"
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/202-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.2500 kilovolts
View Details
3 suppliers
Splash Proof Cable Assembly - 60034A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details
Precision Test Cable, Economy, 67 GHz, 24.0″ - E67-2FT-EMEM+ - Mini-Circuits
Specs
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers