Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor RS-232, AWM 2464 - 22 AWG, 15 conductor, shielded, PVC, Chrome Gray 7640

Description
General Purpose Wire & Cable: RS-232 Multiconductor Conductor Count: 15 AWG: 22 Stranded Copper: 7/30 Insulation: PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Braid Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300
Datasheet
Description
General Purpose Wire & Cable: RS-232 Multiconductor Conductor Count: 15 AWG: 22 Stranded Copper: 7/30 Insulation: PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Braid Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor RS-232, AWM 2464 - 22 AWG, 15 conductor, shielded, PVC, Chrome Gray - 7640 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor RS-232, AWM 2464 - 22 AWG, 15 conductor, shielded, PVC, Chrome Gray
7640
Quabbin Multiconductor RS-232, AWM 2464 - 22 AWG, 15 conductor, shielded, PVC, Chrome Gray 7640
General Purpose Wire & Cable: RS-232 Multiconductor Conductor Count: 15 AWG: 22 Stranded Copper: 7/30 Insulation: PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Braid Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300

General Purpose Wire & Cable: RS-232 Multiconductor

Conductor Count: 15
AWG: 22
Stranded Copper: 7/30
Insulation: PVC, .010"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Braid
Ratings and Approvals: CM, CSA AWM FT4
RoHS Compliant: Yes
Temp Max.: 60 & 80
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 7640
Product Name Quabbin Multiconductor RS-232, AWM 2464 - 22 AWG, 15 conductor, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .010"
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTRS -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Twisted Pair Cable - 049895-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details