Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2464 - 22 AWG, 50 conductor, shielded, PVC, Chrome Gray 7590

Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Audio, Control & Computer Interconnect Multiconductor Conductor Count: 50 AWG: 22 Stranded Copper: 7/30 Insulation: PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes
Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Audio, Control & Computer Interconnect Multiconductor Conductor Count: 50 AWG: 22 Stranded Copper: 7/30 Insulation: PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2464 - 22 AWG, 50 conductor, shielded, PVC, Chrome Gray - 7590 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2464 - 22 AWG, 50 conductor, shielded, PVC, Chrome Gray
7590
Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2464 - 22 AWG, 50 conductor, shielded, PVC, Chrome Gray 7590
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Audio, Control & Computer Interconnect Multiconductor Conductor Count: 50 AWG: 22 Stranded Copper: 7/30 Insulation: PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes

General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Audio, Control & Computer Interconnect Multiconductor

Conductor Count: 50
AWG: 22
Stranded Copper: 7/30
Insulation: PVC, .010"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain
Ratings and Approvals: CM, CSA AWM FT4
RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Audio Cables
Product Number 7590
Product Name Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2464 - 22 AWG, 50 conductor, shielded, PVC, Chrome Gray
Product Category Cable
Cable Type Audio, Control & Computer Interconnect
Cable Shielding Drain Wire
Cable Insulation Polyvinyl Chloride; PVC, .010"
Unlock Full Specs
to access all available technical data