Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2464 - 22 AWG, 20 conductor, shielded, PVC, Chrome Gray 7570

Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Audio, Control & Computer Interconnect Multiconductor Conductor Count: 20 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300
Datasheet
Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Audio, Control & Computer Interconnect Multiconductor Conductor Count: 20 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2464 - 22 AWG, 20 conductor, shielded, PVC, Chrome Gray - 7570 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2464 - 22 AWG, 20 conductor, shielded, PVC, Chrome Gray
7570
Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2464 - 22 AWG, 20 conductor, shielded, PVC, Chrome Gray 7570
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Audio, Control & Computer Interconnect Multiconductor Conductor Count: 20 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300

General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Audio, Control & Computer Interconnect Multiconductor

Conductor Count: 20
AWG: 22
Solid/Stranded: Stranded
Stranded Copper: 7/30
Insulation: PVC, .010"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain
Ratings and Approvals: CM, CSA AWM FT4
RoHS Compliant: Yes
Temp Max.: 60 & 80
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Audio Cables
Product Number 7570
Product Name Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2464 - 22 AWG, 20 conductor, shielded, PVC, Chrome Gray
Product Category Cable
Cable Type Audio, Control & Computer Interconnect
Cable Shielding Drain Wire
Cable Insulation Polyvinyl Chloride; PVC, .010"
Cable Conductor Copper
Unlock Full Specs
to access all available technical data