Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2464 - 22 AWG, 12 conductor, shielded, PVC, Chrome Gray 7560

Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Audio, Control & Computer Interconnect Multiconductor Conductor Count: 12 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Semi-Rigid PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA AWM FT4, CM RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Audio, Control & Computer Interconnect Multiconductor Conductor Count: 12 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Semi-Rigid PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA AWM FT4, CM RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2464 - 22 AWG, 12 conductor, shielded, PVC, Chrome Gray - 7560 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2464 - 22 AWG, 12 conductor, shielded, PVC, Chrome Gray
7560
Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2464 - 22 AWG, 12 conductor, shielded, PVC, Chrome Gray 7560
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Audio, Control & Computer Interconnect Multiconductor Conductor Count: 12 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Semi-Rigid PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA AWM FT4, CM RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300

Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Audio, Control & Computer Interconnect Multiconductor

Conductor Count: 12
AWG: 22
Solid/Stranded: Stranded
Stranded Copper: 7/30
Insulation: Semi-Rigid PVC, .010"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain
Ratings and Approvals: CSA AWM FT4, CM
RoHS Compliant: Yes
Temp Max.: 60 & 80
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Audio Cables
Product Number 7560
Product Name Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2464 - 22 AWG, 12 conductor, shielded, PVC, Chrome Gray
Product Category Cable
Cable Type Audio, Control & Computer Interconnect
Cable Shielding Drain Wire
Cable Insulation Polyvinyl Chloride; Semi-Rigid PVC, .010"
Cable Conductor Copper
Unlock Full Specs
to access all available technical data