Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2464 - 22 AWG, 8 conductor, shielded, PVC, Chrome Gray 7545

Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Audio, Control & Computer Interconnect Multiconductor Conductor Count: 8 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Semi-Rigid PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA AWM FT4, CM RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet
Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Audio, Control & Computer Interconnect Multiconductor Conductor Count: 8 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Semi-Rigid PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA AWM FT4, CM RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2464 - 22 AWG, 8 conductor, shielded, PVC, Chrome Gray - 7545 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2464 - 22 AWG, 8 conductor, shielded, PVC, Chrome Gray
7545
Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2464 - 22 AWG, 8 conductor, shielded, PVC, Chrome Gray 7545
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Audio, Control & Computer Interconnect Multiconductor Conductor Count: 8 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Semi-Rigid PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA AWM FT4, CM RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -40 Voltage Rating Max.: 300

Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Audio, Control & Computer Interconnect Multiconductor

Conductor Count: 8
AWG: 22
Solid/Stranded: Stranded
Stranded Copper: 7/30
Insulation: Semi-Rigid PVC, .010"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain
Ratings and Approvals: CSA AWM FT4, CM
RoHS Compliant: Yes
Temp Max.: 60 & 80
Temp Min.: -40
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Audio Cables
Product Number 7545
Product Name Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2464 - 22 AWG, 8 conductor, shielded, PVC, Chrome Gray
Product Category Cable
Cable Type Audio, Control & Computer Interconnect
Cable Shielding Drain Wire
Cable Insulation Polyvinyl Chloride; Semi-Rigid PVC, .010"
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type Coaxial; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Certifications UL Recognized Component Mark (US and Canadian); ISO; IEC; CSA Mark
View Details
Audio Cable - 2883930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details
Hybrid Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
View Details