Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2464 - 22 AWG, 4 conductor, shielded, PVC, Chrome Gray 7525

Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Audio, Control & Computer Interconnect Multiconductor Conductor Count: 4 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet
Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Audio, Control & Computer Interconnect Multiconductor Conductor Count: 4 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2464 - 22 AWG, 4 conductor, shielded, PVC, Chrome Gray - 7525 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2464 - 22 AWG, 4 conductor, shielded, PVC, Chrome Gray
7525
Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2464 - 22 AWG, 4 conductor, shielded, PVC, Chrome Gray 7525
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Audio, Control & Computer Interconnect Multiconductor Conductor Count: 4 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -40 Voltage Rating Max.: 300

Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Audio, Control & Computer Interconnect Multiconductor

Conductor Count: 4
AWG: 22
Solid/Stranded: Stranded
Stranded Copper: 7/30
Insulation: PVC, .010"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain
Ratings and Approvals: CM, CSA AWM FT4
RoHS Compliant: Yes
Temp Max.: 60 & 80
Temp Min.: -40
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Audio Cables
Product Number 7525
Product Name Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2464 - 22 AWG, 4 conductor, shielded, PVC, Chrome Gray
Product Category Cable
Cable Type Audio, Control & Computer Interconnect
Cable Shielding Drain Wire
Cable Insulation Polyvinyl Chloride; PVC, .010"
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Adaptor Cable, HBK 7-pole Mic. Socket to - WL-3185--- - Hottinger Brüel & Kjær A/S
Specs
Connector Type BNC
View Details
Audio Cable - 2075341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Bare Copper
Standards / Certifications RoHS
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Coaxial
Cable Shielding Braid; Sprial
View Details
Telephone Cable REA PE-22, Aerial / Duct / Conduit - 1900 / 1905 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding Aluminum
Cable Insulation Polypropylene
View Details