Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2103 - 22 AWG, 2 conductor, shielded, PVC, Chrome Gray 7516

Description
General Purpose Wire & Cable: Audio, Control & Computer Interconnect Multiconductor Conductor Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Polyvinylchloride, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA, CM, CMG RoHS Compliant: Yes Temp Max.: 105 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
General Purpose Wire & Cable: Audio, Control & Computer Interconnect Multiconductor Conductor Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Polyvinylchloride, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA, CM, CMG RoHS Compliant: Yes Temp Max.: 105 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2103 - 22 AWG, 2 conductor, shielded, PVC, Chrome Gray - 7516 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2103 - 22 AWG, 2 conductor, shielded, PVC, Chrome Gray
7516
Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2103 - 22 AWG, 2 conductor, shielded, PVC, Chrome Gray 7516
General Purpose Wire & Cable: Audio, Control & Computer Interconnect Multiconductor Conductor Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Polyvinylchloride, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA, CM, CMG RoHS Compliant: Yes Temp Max.: 105 Temp Min.: -20 Voltage Rating Max.: 300

General Purpose Wire & Cable: Audio, Control & Computer Interconnect Multiconductor

Conductor Count: 2
AWG: 22
Solid/Stranded: Stranded
Stranded Copper: 7/30
Insulation: Polyvinylchloride, .016"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain
Ratings and Approvals: CSA, CM, CMG
RoHS Compliant: Yes
Temp Max.: 105
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Audio Cables
Product Number 7516
Product Name Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2103 - 22 AWG, 2 conductor, shielded, PVC, Chrome Gray
Product Category Cable
Cable Type Audio, Control & Computer Interconnect
Cable Shielding Drain Wire
Cable Insulation Polyvinylchloride, .016"
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Unshielded Audio/Direct Burial Cable - 3015/18 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding No Shielding
Cable Insulation Polyvinyl Chloride
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type HDTV SMPTE and ARIB cable
View Details
Optical Audio Cable - 7373743 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Toslink
Standards / Certifications RoHS
View Details