Quabbin Wire & Cable Co., Inc. Quabbin Multipair Instrumentation, Audio, Control, Broadcast - 22 AWG, 2 pair, unshielded with shielded pairs, PVC, Chrome Gray 7465

Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multipair Pair Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: High Density Polyethylene, .008" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CSA, CM, CMG RoHS Compliant: Yes Temp Max.: 60 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multipair Pair Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: High Density Polyethylene, .008" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CSA, CM, CMG RoHS Compliant: Yes Temp Max.: 60 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair Instrumentation, Audio, Control, Broadcast - 22 AWG, 2 pair, unshielded with shielded pairs, PVC, Chrome Gray - 7465 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair Instrumentation, Audio, Control, Broadcast - 22 AWG, 2 pair, unshielded with shielded pairs, PVC, Chrome Gray
7465
Quabbin Multipair Instrumentation, Audio, Control, Broadcast - 22 AWG, 2 pair, unshielded with shielded pairs, PVC, Chrome Gray 7465
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multipair Pair Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: High Density Polyethylene, .008" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CSA, CM, CMG RoHS Compliant: Yes Temp Max.: 60 Temp Min.: -20 Voltage Rating Max.: 300

Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multipair

Pair Count: 2
AWG: 22
Solid/Stranded: Stranded
Stranded Copper: 7/30
Insulation: High Density Polyethylene, .008"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Shielded Pairs
Ratings and Approvals: CSA, CM, CMG
RoHS Compliant: Yes
Temp Max.: 60
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Control and Instrumentation Cables
Product Number 7465
Product Name Quabbin Multipair Instrumentation, Audio, Control, Broadcast - 22 AWG, 2 pair, unshielded with shielded pairs, PVC, Chrome Gray
Product Type Multiconductor Cable; Instrumentation, Audio, Control, Broadcast
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; High Density Polyethylene, .008"
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 30 AWG
Number of Conductors 20 to 100 #
View Details
Cable Assembly - 6080A33 - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
View Details
SCSI-100 to 2*SCSI-50 Shielded Cable - PCL-10250-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
4 suppliers