Quabbin Wire & Cable Co., Inc. Quabbin Multipair Audio, Control & Computer Interconnect - 22 AWG, 2 pair, unshielded with shielded pairs, PVC, Chrome Gray 7460

Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Audio, Control & Computer Interconnect Multipair Pair Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Polyethylene, .008" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 300
Datasheet
Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Audio, Control & Computer Interconnect Multipair Pair Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Polyethylene, .008" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair Audio, Control & Computer Interconnect - 22 AWG, 2 pair, unshielded with shielded pairs, PVC, Chrome Gray - 7460 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair Audio, Control & Computer Interconnect - 22 AWG, 2 pair, unshielded with shielded pairs, PVC, Chrome Gray
7460
Quabbin Multipair Audio, Control & Computer Interconnect - 22 AWG, 2 pair, unshielded with shielded pairs, PVC, Chrome Gray 7460
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Audio, Control & Computer Interconnect Multipair Pair Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Polyethylene, .008" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 300

General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Audio, Control & Computer Interconnect Multipair

Pair Count: 2
AWG: 22
Solid/Stranded: Stranded
Stranded Copper: 7/30
Insulation: Polyethylene, .008"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Shielded Pairs
Ratings and Approvals: CM, CMG
RoHS Compliant: Yes
Temp Max.: 60
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Audio Cables
Product Number 7460
Product Name Quabbin Multipair Audio, Control & Computer Interconnect - 22 AWG, 2 pair, unshielded with shielded pairs, PVC, Chrome Gray
Product Category Cable
Cable Type Audio, Control & Computer Interconnect
Cable Shielding Drain Wire
Cable Insulation Polyethylene; Polyethylene, .008"
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Plastic Microphone Cable, Braided - 1680 / 1681 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding Spiral
Cable Insulation Polyethylene
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type HDTV SMPTE and ARIB cable
View Details
AV Adapters - 6657598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
View Details