Quabbin Wire & Cable Co., Inc. Quabbin Multipair Audio, Control & Computer Interconnect, AWM 2919 - 22 AWG, 19 pair, unshielded with shielded pairs, PVC, Chrome Gray 7435

Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Audio, Control & Computer Interconnect Multipair Pair Count: 19 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Polyethylene, .012" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes
Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Audio, Control & Computer Interconnect Multipair Pair Count: 19 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Polyethylene, .012" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair Audio, Control & Computer Interconnect, AWM 2919 - 22 AWG, 19 pair, unshielded with shielded pairs, PVC, Chrome Gray - 7435 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair Audio, Control & Computer Interconnect, AWM 2919 - 22 AWG, 19 pair, unshielded with shielded pairs, PVC, Chrome Gray
7435
Quabbin Multipair Audio, Control & Computer Interconnect, AWM 2919 - 22 AWG, 19 pair, unshielded with shielded pairs, PVC, Chrome Gray 7435
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Audio, Control & Computer Interconnect Multipair Pair Count: 19 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Polyethylene, .012" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes

General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Audio, Control & Computer Interconnect Multipair

Pair Count: 19
AWG: 22
Solid/Stranded: Stranded
Stranded Copper: 7/30
Insulation: Polyethylene, .012"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Shielded Pairs
Ratings and Approvals: CM
RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Audio Cables
Product Number 7435
Product Name Quabbin Multipair Audio, Control & Computer Interconnect, AWM 2919 - 22 AWG, 19 pair, unshielded with shielded pairs, PVC, Chrome Gray
Product Category Cable
Cable Type Audio, Control & Computer Interconnect
Cable Shielding Drain Wire
Cable Insulation Polyethylene; Polyethylene, .012"
Unlock Full Specs
to access all available technical data