Quabbin Wire & Cable Co., Inc. Quabbin Multipair Audio, Control & Computer Interconnect, AWM 2919 - 22 AWG, 17 pair, unshielded with shielded pairs, PVC, Chrome Gray 7430

Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Audio, Control & Computer Interconnect Multipair Pair Count: 17 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Polyethylene, .012" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes
Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Audio, Control & Computer Interconnect Multipair Pair Count: 17 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Polyethylene, .012" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair Audio, Control & Computer Interconnect, AWM 2919 - 22 AWG, 17 pair, unshielded with shielded pairs, PVC, Chrome Gray - 7430 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair Audio, Control & Computer Interconnect, AWM 2919 - 22 AWG, 17 pair, unshielded with shielded pairs, PVC, Chrome Gray
7430
Quabbin Multipair Audio, Control & Computer Interconnect, AWM 2919 - 22 AWG, 17 pair, unshielded with shielded pairs, PVC, Chrome Gray 7430
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Audio, Control & Computer Interconnect Multipair Pair Count: 17 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Polyethylene, .012" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes

General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Audio, Control & Computer Interconnect Multipair

Pair Count: 17
AWG: 22
Solid/Stranded: Stranded
Stranded Copper: 7/30
Insulation: Polyethylene, .012"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Shielded Pairs
Ratings and Approvals: CM
RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Audio Cables
Product Number 7430
Product Name Quabbin Multipair Audio, Control & Computer Interconnect, AWM 2919 - 22 AWG, 17 pair, unshielded with shielded pairs, PVC, Chrome Gray
Product Category Cable
Cable Type Audio, Control & Computer Interconnect
Cable Shielding Drain Wire
Cable Insulation Polyethylene; Polyethylene, .012"
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type Coaxial; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Certifications UL Recognized Component Mark (US and Canadian); ISO; IEC; CSA Mark
View Details
AV Adapters - 6657598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Coaxial
Cable Shielding Braid; Sprial
View Details