Quabbin Wire & Cable Co., Inc. Quabbin Multipair Audio, Control & Computer Interconnect, AWM 2919 - 22 AWG, 12 pair, unshielded with shielded pairs, PVC, Chrome Gray 7420

Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Audio, Control & Computer Interconnect Multipair Pair Count: 12 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Polyethylene, .012" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 75 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Audio, Control & Computer Interconnect Multipair Pair Count: 12 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Polyethylene, .012" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 75 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair Audio, Control & Computer Interconnect, AWM 2919 - 22 AWG, 12 pair, unshielded with shielded pairs, PVC, Chrome Gray - 7420 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair Audio, Control & Computer Interconnect, AWM 2919 - 22 AWG, 12 pair, unshielded with shielded pairs, PVC, Chrome Gray
7420
Quabbin Multipair Audio, Control & Computer Interconnect, AWM 2919 - 22 AWG, 12 pair, unshielded with shielded pairs, PVC, Chrome Gray 7420
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Audio, Control & Computer Interconnect Multipair Pair Count: 12 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Polyethylene, .012" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 75 & 80 Temp Min.: -20 Voltage Rating Max.: 300

General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Audio, Control & Computer Interconnect Multipair

Pair Count: 12
AWG: 22
Solid/Stranded: Stranded
Stranded Copper: 7/30
Insulation: Polyethylene, .012"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Shielded Pairs
Ratings and Approvals: CM
RoHS Compliant: Yes
Temp Max.: 75 & 80
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Audio Cables
Product Number 7420
Product Name Quabbin Multipair Audio, Control & Computer Interconnect, AWM 2919 - 22 AWG, 12 pair, unshielded with shielded pairs, PVC, Chrome Gray
Product Category Cable
Cable Type Audio, Control & Computer Interconnect
Cable Shielding Drain Wire
Cable Insulation Polyethylene; Polyethylene, .012"
Unlock Full Specs
to access all available technical data