Quabbin Wire & Cable Co., Inc. Quabbin Multipair Instrumentation, Audio, Control, Broadcast, AWM 2464 - 22 AWG, 9 pair, unshielded with shielded pairs, PVC, Chrome Gray 7390

Description
General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multipair Pair Count: 9 AWG: 22 Insulation: PVC, .013" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Voltage Rating Max.: 300
Description
General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multipair Pair Count: 9 AWG: 22 Insulation: PVC, .013" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Voltage Rating Max.: 300

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair Instrumentation, Audio, Control, Broadcast, AWM 2464 - 22 AWG, 9 pair, unshielded with shielded pairs, PVC, Chrome Gray - 7390 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair Instrumentation, Audio, Control, Broadcast, AWM 2464 - 22 AWG, 9 pair, unshielded with shielded pairs, PVC, Chrome Gray
7390
Quabbin Multipair Instrumentation, Audio, Control, Broadcast, AWM 2464 - 22 AWG, 9 pair, unshielded with shielded pairs, PVC, Chrome Gray 7390
General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multipair Pair Count: 9 AWG: 22 Insulation: PVC, .013" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Voltage Rating Max.: 300

General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multipair

Pair Count: 9
AWG: 22
Insulation: PVC, .013"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Shielded Pairs
Ratings and Approvals: CM, CSA AWM FT4
RoHS Compliant: Yes
Voltage Rating Max.: 300

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Control and Instrumentation Cables
Product Number 7390
Product Name Quabbin Multipair Instrumentation, Audio, Control, Broadcast, AWM 2464 - 22 AWG, 9 pair, unshielded with shielded pairs, PVC, Chrome Gray
Product Type Multiconductor Cable; Instrumentation, Audio, Control, Broadcast
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .013"
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data