Quabbin Wire & Cable Co., Inc. Quabbin Multipair Instrumentation, Audio, Broadcast, AWM 2464 - 22 AWG, 15 pair, shielded, PVC, Chrome Gray 7370

Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Broadcast Multipair Pair Count: 15 AWG: 22 Insulation: PVC, .013" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Voltage Rating Max.: 300
Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Broadcast Multipair Pair Count: 15 AWG: 22 Insulation: PVC, .013" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Voltage Rating Max.: 300

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair Instrumentation, Audio, Broadcast, AWM 2464 - 22 AWG, 15 pair, shielded, PVC, Chrome Gray - 7370 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair Instrumentation, Audio, Broadcast, AWM 2464 - 22 AWG, 15 pair, shielded, PVC, Chrome Gray
7370
Quabbin Multipair Instrumentation, Audio, Broadcast, AWM 2464 - 22 AWG, 15 pair, shielded, PVC, Chrome Gray 7370
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Broadcast Multipair Pair Count: 15 AWG: 22 Insulation: PVC, .013" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Voltage Rating Max.: 300

General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Broadcast Multipair

Pair Count: 15
AWG: 22
Insulation: PVC, .013"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain
Ratings and Approvals: CM, CSA AWM FT4
RoHS Compliant: Yes
Voltage Rating Max.: 300

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Control and Instrumentation Cables
Product Number 7370
Product Name Quabbin Multipair Instrumentation, Audio, Broadcast, AWM 2464 - 22 AWG, 15 pair, shielded, PVC, Chrome Gray
Product Type Multiconductor Cable; Instrumentation, Audio, Broadcast
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .013"
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assembly - 6029A03 - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Cable Jacket Teflon
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details