Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2095 - 22 AWG, 2 conductor, shielded, PVC, Black 7335

Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Audio, Control & Computer Interconnect Multiconductor Conductor Count: 2 AWG: 22 Solid/Stranded: Solid Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Black Other Details: Drain, Braid Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60, 80 & 90 Voltage Rating Max.: 300
Datasheet
Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Audio, Control & Computer Interconnect Multiconductor Conductor Count: 2 AWG: 22 Solid/Stranded: Solid Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Black Other Details: Drain, Braid Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60, 80 & 90 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2095 - 22 AWG, 2 conductor, shielded, PVC, Black - 7335 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2095 - 22 AWG, 2 conductor, shielded, PVC, Black
7335
Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2095 - 22 AWG, 2 conductor, shielded, PVC, Black 7335
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Audio, Control & Computer Interconnect Multiconductor Conductor Count: 2 AWG: 22 Solid/Stranded: Solid Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Black Other Details: Drain, Braid Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60, 80 & 90 Voltage Rating Max.: 300

Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Audio, Control & Computer Interconnect Multiconductor

Conductor Count: 2
AWG: 22
Solid/Stranded: Solid
Insulation: PVC, .016"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Black
Other Details: Drain, Braid
Ratings and Approvals: CM, CSA AWM FT4
RoHS Compliant: Yes
Temp Max.: 60, 80 & 90
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Audio Cables
Product Number 7335
Product Name Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2095 - 22 AWG, 2 conductor, shielded, PVC, Black
Product Category Cable
Cable Type Audio, Control & Computer Interconnect
Cable Shielding Braid; Drain Wire
Cable Insulation Polyvinyl Chloride; PVC, .016"
Unlock Full Specs
to access all available technical data