Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2095 - 22 AWG, 2 conductor, shielded, PVC, Chrome Gray 7330

Description
Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 2 AWG: 22 Stranded Copper: 7/30 Insulation: PVC, .015" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Voltage Rating Max.: 300
Description
Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 2 AWG: 22 Stranded Copper: 7/30 Insulation: PVC, .015" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Voltage Rating Max.: 300

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2095 - 22 AWG, 2 conductor, shielded, PVC, Chrome Gray - 7330 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2095 - 22 AWG, 2 conductor, shielded, PVC, Chrome Gray
7330
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2095 - 22 AWG, 2 conductor, shielded, PVC, Chrome Gray 7330
Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 2 AWG: 22 Stranded Copper: 7/30 Insulation: PVC, .015" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Voltage Rating Max.: 300

Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor

Conductor Count: 2
AWG: 22
Stranded Copper: 7/30
Insulation: PVC, .015"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Ratings and Approvals: CM, CSA AWM FT4
RoHS Compliant: Yes
Voltage Rating Max.: 300

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Control and Instrumentation Cables
Product Number 7330
Product Name Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2095 - 22 AWG, 2 conductor, shielded, PVC, Chrome Gray
Product Type Multiconductor Cable; Instrumentation, Audio, Control, Broadcast
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .015"
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Connecting cable - 706-100/515-200 - WAGO
Specs
Product Type open-ended
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
2 suppliers