Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2093 - 22 AWG, 3 conductor, shielded, PVC, Chrome Gray 7325

Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 3 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: High Density Polyethylene, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA, CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 3 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: High Density Polyethylene, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA, CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2093 - 22 AWG, 3 conductor, shielded, PVC, Chrome Gray - 7325 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2093 - 22 AWG, 3 conductor, shielded, PVC, Chrome Gray
7325
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2093 - 22 AWG, 3 conductor, shielded, PVC, Chrome Gray 7325
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 3 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: High Density Polyethylene, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA, CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 75 Temp Min.: -20 Voltage Rating Max.: 300

Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor

Conductor Count: 3
AWG: 22
Solid/Stranded: Stranded
Stranded Copper: 7/30
Insulation: High Density Polyethylene, .016"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain
Ratings and Approvals: CSA, CM, CMG
RoHS Compliant: Yes
Temp Max.: 60 & 75
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Control and Instrumentation Cables
Product Number 7325
Product Name Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2093 - 22 AWG, 3 conductor, shielded, PVC, Chrome Gray
Product Type Multiconductor Cable; Instrumentation, Audio, Control, Broadcast
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; High Density Polyethylene, .016"
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data