Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2092 - 22 AWG, part number 7320, features a 2 conductor design with stranded tinned copper conductors (7/30). The insulation is made of high-density polyethylene with a nominal wall thickness of .016 inches. This cable includes an aluminum polyester foil shield providing 100% coverage, along with a 24 AWG stranded tinned copper drain wire for easy termination. The outer jacket is constructed from polyvinyl chloride (PVC) in a chrome gray color, with a nominal wall thickness of .025 inches. The cable has a maximum voltage rating of 300V and a dielectric withstand rating of 2000V RMS. It exhibits a maximum DC resistance of 16.7 Ω per 1,000 feet. The temperature rating ranges from a minimum of -20°C to a maximum of 60°C and 75°C. This product is compliant with RoHS and has agency approvals including UL AWM Style 2092 and CSA Type CMG. It is suitable for applications in instrumentation, sound, and broadcast environments.
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor
Conductor Count: 2
AWG: 22
Solid/Stranded: Stranded
Stranded Copper: 7/30
Insulation: High Density Polyethylene, .016"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain
Ratings and Approvals: CSA, CM, CMG
RoHS Compliant: Yes
Temp Max.: 60 & 75
Temp Min.: -20
Voltage Rating Max.: 300
| Quabbin Wire & Cable Co., Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 7320 |
| Product Name | Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2092 - 22 AWG, 2 conductor, shielded, PVC, Chrome Gray |
| Product Type | Multiconductor Cable; Instrumentation, Audio, Control, Broadcast |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyethylene; High Density Polyethylene, .016" |
| Cable Conductor | Copper |
| Cable Shielding | Drain Wire |