Quabbin Wire & Cable Co., Inc. Quabbin Multipair Control & Sound Interconnect, AWM 2464 - 22 AWG, 27 pair, unshielded, PVC, Chrome Gray 7305

Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Control & Sound Interconnect Multipair Pair Count: 27 AWG: 22 Stranded Copper: 7/30 Insulation: PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM RoHS Compliant: Yes Voltage Rating Max.: 300
Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Control & Sound Interconnect Multipair Pair Count: 27 AWG: 22 Stranded Copper: 7/30 Insulation: PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM RoHS Compliant: Yes Voltage Rating Max.: 300

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair Control & Sound Interconnect, AWM 2464 - 22 AWG, 27 pair, unshielded, PVC, Chrome Gray - 7305 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair Control & Sound Interconnect, AWM 2464 - 22 AWG, 27 pair, unshielded, PVC, Chrome Gray
7305
Quabbin Multipair Control & Sound Interconnect, AWM 2464 - 22 AWG, 27 pair, unshielded, PVC, Chrome Gray 7305
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Control & Sound Interconnect Multipair Pair Count: 27 AWG: 22 Stranded Copper: 7/30 Insulation: PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM RoHS Compliant: Yes Voltage Rating Max.: 300

General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Control & Sound Interconnect Multipair

Pair Count: 27
AWG: 22
Stranded Copper: 7/30
Insulation: PVC, .010"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Ratings and Approvals: CM
RoHS Compliant: Yes
Voltage Rating Max.: 300

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 7305
Product Name Quabbin Multipair Control & Sound Interconnect, AWM 2464 - 22 AWG, 27 pair, unshielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .010"
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Multicore Cable - 0553733001 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
View Details
Twisted Pair & Multicore Data Cable - 534029 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.5600 mm2
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 3 kilovolts
View Details
PVC Extra Flexible Multiconductor Cable - NMEF 2/34-1044 U - Cooner Wire Company
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Number of Conductors 2 #
View Details