Quabbin Wire & Cable Co., Inc. Quabbin Multipair Instrumentation, Audio, Control, Broadcast, AWM 2464 - 22 AWG, 27 pair, unshielded, PVC, Chrome Gray 7255

Description
General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multipair Pair Count: 27 AWG: 22 Insulation: PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Voltage Rating Max.: 300
Description
General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multipair Pair Count: 27 AWG: 22 Insulation: PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Voltage Rating Max.: 300

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair Instrumentation, Audio, Control, Broadcast, AWM 2464 - 22 AWG, 27 pair, unshielded, PVC, Chrome Gray - 7255 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair Instrumentation, Audio, Control, Broadcast, AWM 2464 - 22 AWG, 27 pair, unshielded, PVC, Chrome Gray
7255
Quabbin Multipair Instrumentation, Audio, Control, Broadcast, AWM 2464 - 22 AWG, 27 pair, unshielded, PVC, Chrome Gray 7255
General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multipair Pair Count: 27 AWG: 22 Insulation: PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Voltage Rating Max.: 300

General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multipair

Pair Count: 27
AWG: 22
Insulation: PVC, .010"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Ratings and Approvals: CM, CSA AWM FT4
RoHS Compliant: Yes
Voltage Rating Max.: 300

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Control and Instrumentation Cables
Product Number 7255
Product Name Quabbin Multipair Instrumentation, Audio, Control, Broadcast, AWM 2464 - 22 AWG, 27 pair, unshielded, PVC, Chrome Gray
Product Type Multiconductor Cable; Instrumentation, Audio, Control, Broadcast
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .010"
Unlock Full Specs
to access all available technical data

Similar Products

VNA Cable, 67.0 GHz, 39.4″ - VNAX-1M-EMERF+ - Mini-Circuits
Specs
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
PFA & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation PFA
View Details