Quabbin Wire & Cable Co., Inc. Quabbin Multipair Instrumentation, Audio, Control, Broadcast, AWM 2464 - 22 AWG, 5 pair, unshielded, PVC, Chrome Gray 7220

Description
General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multipair Pair Count: 5 AWG: 22 Solid/Stranded: Solid Insulation: PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300
Datasheet
Description
General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multipair Pair Count: 5 AWG: 22 Solid/Stranded: Solid Insulation: PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair Instrumentation, Audio, Control, Broadcast, AWM 2464 - 22 AWG, 5 pair, unshielded, PVC, Chrome Gray - 7220 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair Instrumentation, Audio, Control, Broadcast, AWM 2464 - 22 AWG, 5 pair, unshielded, PVC, Chrome Gray
7220
Quabbin Multipair Instrumentation, Audio, Control, Broadcast, AWM 2464 - 22 AWG, 5 pair, unshielded, PVC, Chrome Gray 7220
General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multipair Pair Count: 5 AWG: 22 Solid/Stranded: Solid Insulation: PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300

General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multipair

Pair Count: 5
AWG: 22
Solid/Stranded: Solid
Insulation: PVC, .010"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Ratings and Approvals: CM, CSA AWM FT4
RoHS Compliant: Yes
Temp Max.: 60 & 80
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Control and Instrumentation Cables
Product Number 7220
Product Name Quabbin Multipair Instrumentation, Audio, Control, Broadcast, AWM 2464 - 22 AWG, 5 pair, unshielded, PVC, Chrome Gray
Product Type Multiconductor Cable; Instrumentation, Audio, Control, Broadcast
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .010"
Standards / Certifications RoHS; CSA Mark; CM, CSA AWM FT4
Unlock Full Specs
to access all available technical data