Quabbin Multipair Instrumentation, Audio, Control, Broadcast, AWM 2464 - 22 AWG, 2 pair, unshielded, PVC, Chrome Gray is a cable designed for control and sound interconnect applications. It features two twisted pairs of 22 AWG solid tinned copper conductors, insulated with semi-rigid polyvinylchloride (PVC) and encased in a chrome gray PVC jacket. The overall cable diameter is 0.197 inches, with a nominal wall thickness of 0.032 inches for the jacket and 0.010 inches for the insulation. This cable has a maximum temperature rating of 60°C and 80°C, a voltage rating of 300V, and a mutual capacitance of 25 pF/ft. It meets several agency approvals, including NEC (UL) Type CM, UL AWM Style 2464, and CSA AWM FT4, and is made from RoHS compliant materials. The cable is suitable for applications requiring reliable performance in audio and control systems.
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multipair
Pair Count: 2
AWG: 22
Solid/Stranded: Solid
Insulation: PVC, .010"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Ratings and Approvals: CM, CSA AWM FT4
RoHS Compliant: Yes
Temp Max.: 60 & 80
Voltage Rating Max.: 300
| Quabbin Wire & Cable Co., Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 7205 |
| Product Name | Quabbin Multipair Instrumentation, Audio, Control, Broadcast, AWM 2464 - 22 AWG, 2 pair, unshielded, PVC, Chrome Gray |
| Product Type | Multiconductor Cable; Instrumentation, Audio, Control, Broadcast |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyvinyl Chloride; PVC, .010" |
| Standards / Certifications | RoHS; CSA Mark; CM, CSA AWM FT4 |