Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2464 - 22 AWG, 30 conductor, unshielded, PVC 7181

Description
General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 30 AWG: 22 Stranded Copper: 7/30 Insulation: PVC, .010" Shield: Unshielded Jacket Type: PVC Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Voltage Rating Max.: 300
Description
General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 30 AWG: 22 Stranded Copper: 7/30 Insulation: PVC, .010" Shield: Unshielded Jacket Type: PVC Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Voltage Rating Max.: 300

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2464 - 22 AWG, 30 conductor, unshielded, PVC - 7181 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2464 - 22 AWG, 30 conductor, unshielded, PVC
7181
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2464 - 22 AWG, 30 conductor, unshielded, PVC 7181
General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 30 AWG: 22 Stranded Copper: 7/30 Insulation: PVC, .010" Shield: Unshielded Jacket Type: PVC Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Voltage Rating Max.: 300

General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor

Conductor Count: 30
AWG: 22
Stranded Copper: 7/30
Insulation: PVC, .010"
Shield: Unshielded
Jacket Type: PVC
Ratings and Approvals: CM, CSA AWM FT4
RoHS Compliant: Yes
Voltage Rating Max.: 300

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Control and Instrumentation Cables
Product Number 7181
Product Name Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2464 - 22 AWG, 30 conductor, unshielded, PVC
Product Type Multiconductor Cable; Instrumentation, Audio, Control, Broadcast
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .010"
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-2300/300-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0600 kilovolts
View Details
3 suppliers
Cable Assembly - 6020A16 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Polyvinyl Chloride
View Details
VNA Cable, 40.0 GHz, 25.0″, 25.0″ - VNAC-2R1-K+ - Mini-Circuits
Specs
Rated Temperature 18 to 30 C (64.4 to 86 F)
View Details
2 suppliers