Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor RS-232, AWM 2464 - 22 AWG, 10 conductor, unshielded, PVC, Chrome Gray 7155

Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: RS-232 Multiconductor Conductor Count: 10 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Semi-Rigid PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: VW-1, CSA AWM FT4, CM RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: RS-232 Multiconductor Conductor Count: 10 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Semi-Rigid PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: VW-1, CSA AWM FT4, CM RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor RS-232, AWM 2464 - 22 AWG, 10 conductor, unshielded, PVC, Chrome Gray - 7155 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor RS-232, AWM 2464 - 22 AWG, 10 conductor, unshielded, PVC, Chrome Gray
7155
Quabbin Multiconductor RS-232, AWM 2464 - 22 AWG, 10 conductor, unshielded, PVC, Chrome Gray 7155
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: RS-232 Multiconductor Conductor Count: 10 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Semi-Rigid PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: VW-1, CSA AWM FT4, CM RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300

Digital AV & Lighting Control Cable, General Purpose Wire & Cable: RS-232 Multiconductor

Conductor Count: 10
AWG: 22
Solid/Stranded: Stranded
Stranded Copper: 7/30
Insulation: Semi-Rigid PVC, .010"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Ratings and Approvals: VW-1, CSA AWM FT4, CM
RoHS Compliant: Yes
Temp Max.: 60 & 80
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 7155
Product Name Quabbin Multiconductor RS-232, AWM 2464 - 22 AWG, 10 conductor, unshielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; Semi-Rigid PVC, .010"
Cable Conductor Copper
Standards / Certifications RoHS; CSA Mark; VW-1, CSA AWM FT4, CM
Unlock Full Specs
to access all available technical data

Similar Products

PVC Extra Flexible Multiconductor Cable - NMEF 1/34-1044 S - Cooner Wire Company
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Shielding Braid
View Details
E61424 - CAT 5e Ethernet Cable (2 Data Pair) - E61424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Conductor Silver-plated high-strength copper alloy conductor
View Details
Twisted Pair Cable - 1137553001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 349547 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.5600 mm2
View Details