Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast - 22 AWG, 2 conductor, unshielded 7100

Description
Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 2 AWG: 22 Insulation: Polyethylene, .016" Shield: Unshielded RoHS Compliant: Yes
Description
Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 2 AWG: 22 Insulation: Polyethylene, .016" Shield: Unshielded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast - 22 AWG, 2 conductor, unshielded - 7100 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast - 22 AWG, 2 conductor, unshielded
7100
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast - 22 AWG, 2 conductor, unshielded 7100
Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 2 AWG: 22 Insulation: Polyethylene, .016" Shield: Unshielded RoHS Compliant: Yes

Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor

Conductor Count: 2
AWG: 22
Insulation: Polyethylene, .016"
Shield: Unshielded
RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Control and Instrumentation Cables
Product Number 7100
Product Name Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast - 22 AWG, 2 conductor, unshielded
Product Type Multiconductor Cable; Instrumentation, Audio, Control, Broadcast
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-2500/400-600 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
Cable Assembly - 60136A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details
Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-2M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Number of Conductors 6 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 1.5 amps
View Details