Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Security & Alarm Interconnect - 22 AWG, 8 conductor, unshielded, PVC, Chrome Gray 6550

Description
General Purpose Wire & Cable: Security & Alarm Interconnect Multiconductor Conductor Count: 8 AWG: 22 Stranded Copper: 7/30 Insulation: PVC, .008" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: UL NEC Type CL2 RoHS Compliant: Yes Temp Max.: 90 Temp Min.: -40 Voltage Rating Max.: 250
Description
General Purpose Wire & Cable: Security & Alarm Interconnect Multiconductor Conductor Count: 8 AWG: 22 Stranded Copper: 7/30 Insulation: PVC, .008" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: UL NEC Type CL2 RoHS Compliant: Yes Temp Max.: 90 Temp Min.: -40 Voltage Rating Max.: 250

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Security & Alarm Interconnect - 22 AWG, 8 conductor, unshielded, PVC, Chrome Gray - 6550 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Security & Alarm Interconnect - 22 AWG, 8 conductor, unshielded, PVC, Chrome Gray
6550
Quabbin Multiconductor Security & Alarm Interconnect - 22 AWG, 8 conductor, unshielded, PVC, Chrome Gray 6550
General Purpose Wire & Cable: Security & Alarm Interconnect Multiconductor Conductor Count: 8 AWG: 22 Stranded Copper: 7/30 Insulation: PVC, .008" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: UL NEC Type CL2 RoHS Compliant: Yes Temp Max.: 90 Temp Min.: -40 Voltage Rating Max.: 250

General Purpose Wire & Cable: Security & Alarm Interconnect Multiconductor

Conductor Count: 8
AWG: 22
Stranded Copper: 7/30
Insulation: PVC, .008"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Ratings and Approvals: UL NEC Type CL2
RoHS Compliant: Yes
Temp Max.: 90
Temp Min.: -40
Voltage Rating Max.: 250

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 6550
Product Name Quabbin Multiconductor Security & Alarm Interconnect - 22 AWG, 8 conductor, unshielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .008"
Cable Conductor Copper
Standards / Certifications RoHS; UL NEC Type CL2
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 349523 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.5000 mm2
View Details
FEP Multiconductor Cable - AS 635-2SSP - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Stainless Steel
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details