Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2095 - 20 AWG, 2 conductor, shielded, PVC, Chrome Gray 6200

Description
Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 2 AWG: 20 Solid/Stranded: Stranded Stranded Copper: 7/28 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60, 80 & 90 Voltage Rating Max.: 300
Datasheet
Description
Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 2 AWG: 20 Solid/Stranded: Stranded Stranded Copper: 7/28 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60, 80 & 90 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2095 - 20 AWG, 2 conductor, shielded, PVC, Chrome Gray - 6200 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2095 - 20 AWG, 2 conductor, shielded, PVC, Chrome Gray
6200
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2095 - 20 AWG, 2 conductor, shielded, PVC, Chrome Gray 6200
Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 2 AWG: 20 Solid/Stranded: Stranded Stranded Copper: 7/28 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60, 80 & 90 Voltage Rating Max.: 300

Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor

Conductor Count: 2
AWG: 20
Solid/Stranded: Stranded
Stranded Copper: 7/28
Insulation: PVC, .016"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Ratings and Approvals: CM, CMG
RoHS Compliant: Yes
Temp Max.: 60, 80 & 90
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Control and Instrumentation Cables
Product Number 6200
Product Name Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2095 - 20 AWG, 2 conductor, shielded, PVC, Chrome Gray
Product Type Multiconductor Cable; Instrumentation, Audio, Control, Broadcast
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .016"
Cable Conductor Copper
Standards / Certifications RoHS; CM, CMG
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Connecting cable - 706-100/650-500 - WAGO
Specs
Product Type open-ended
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details