Quabbin Wire & Cable Co., Inc. Quabbin Multipair Instrumentation, Audio, Control, Broadcast - 20 AWG, 2 pair, shielded, PVC, Chrome Gray 6185

Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multipair Pair Count: 2 AWG: 20 Solid/Stranded: Stranded Stranded Copper: 7/28 Insulation: PVC, .015" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 80 & 90 Temp Min.: -20 Voltage Rating Max.: 350
Datasheet
Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multipair Pair Count: 2 AWG: 20 Solid/Stranded: Stranded Stranded Copper: 7/28 Insulation: PVC, .015" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 80 & 90 Temp Min.: -20 Voltage Rating Max.: 350
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair Instrumentation, Audio, Control, Broadcast - 20 AWG, 2 pair, shielded, PVC, Chrome Gray - 6185 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair Instrumentation, Audio, Control, Broadcast - 20 AWG, 2 pair, shielded, PVC, Chrome Gray
6185
Quabbin Multipair Instrumentation, Audio, Control, Broadcast - 20 AWG, 2 pair, shielded, PVC, Chrome Gray 6185
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multipair Pair Count: 2 AWG: 20 Solid/Stranded: Stranded Stranded Copper: 7/28 Insulation: PVC, .015" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 80 & 90 Temp Min.: -20 Voltage Rating Max.: 350

Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multipair

Pair Count: 2
AWG: 20
Solid/Stranded: Stranded
Stranded Copper: 7/28
Insulation: PVC, .015"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain
Ratings and Approvals: CM, CSA AWM FT4
RoHS Compliant: Yes
Temp Max.: 80 & 90
Temp Min.: -20
Voltage Rating Max.: 350

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Control and Instrumentation Cables
Product Number 6185
Product Name Quabbin Multipair Instrumentation, Audio, Control, Broadcast - 20 AWG, 2 pair, shielded, PVC, Chrome Gray
Product Type Multiconductor Cable; Instrumentation, Audio, Control, Broadcast
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .015"
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details
Besilen®-Silicone Sheathed Cables, BiHFGLP-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
View Details