Quabbin Wire & Cable Co., Inc. Quabbin Multipair Roadway Loop - 20 AWG, 1 pair, unshielded with shielded pairs, HDPE, Black 6183

Description
General Purpose Wire & Cable: Roadway Loop Multipair Pair Count: 1 AWG: 20 Insulation: Polypropylene, .013" Shield: Unshielded Jacket Type: HDPE Jacket Color: Black Other Details: Drain, Shielded Pairs RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 350
Datasheet
Description
General Purpose Wire & Cable: Roadway Loop Multipair Pair Count: 1 AWG: 20 Insulation: Polypropylene, .013" Shield: Unshielded Jacket Type: HDPE Jacket Color: Black Other Details: Drain, Shielded Pairs RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 350
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair Roadway Loop - 20 AWG, 1 pair, unshielded with shielded pairs, HDPE, Black - 6183 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair Roadway Loop - 20 AWG, 1 pair, unshielded with shielded pairs, HDPE, Black
6183
Quabbin Multipair Roadway Loop - 20 AWG, 1 pair, unshielded with shielded pairs, HDPE, Black 6183
General Purpose Wire & Cable: Roadway Loop Multipair Pair Count: 1 AWG: 20 Insulation: Polypropylene, .013" Shield: Unshielded Jacket Type: HDPE Jacket Color: Black Other Details: Drain, Shielded Pairs RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 350

General Purpose Wire & Cable: Roadway Loop Multipair

Pair Count: 1
AWG: 20
Insulation: Polypropylene, .013"
Shield: Unshielded
Jacket Type: HDPE
Jacket Color: Black
Other Details: Drain, Shielded Pairs
RoHS Compliant: Yes
Temp Max.: 60
Voltage Rating Max.: 350

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 6183
Product Name Quabbin Multipair Roadway Loop - 20 AWG, 1 pair, unshielded with shielded pairs, HDPE, Black
Product Category Cable
Cable Jacket HDPE
Cable Insulation Polypropylene; Polypropylene, .013"
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 484-100G1131-1.00-0/2/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Polyester Film
Cable Conductor Copper Alloy, Tinned
View Details
LED Cables - 1940418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
FEP Multiconductor Cable - CZ 1323-3 - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details