Quabbin Wire & Cable Co., Inc. Quabbin Multipair Instrumentation, Audio, Control, Broadcast, AWM 2464 - 20 AWG, 15 pair, unshielded, PVC, Chrome Gray 6138

Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multipair Pair Count: 15 AWG: 20 Solid/Stranded: Stranded Stranded Copper: 7/28 Insulation: PVC, .013" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multipair Pair Count: 15 AWG: 20 Solid/Stranded: Stranded Stranded Copper: 7/28 Insulation: PVC, .013" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair Instrumentation, Audio, Control, Broadcast, AWM 2464 - 20 AWG, 15 pair, unshielded, PVC, Chrome Gray - 6138 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair Instrumentation, Audio, Control, Broadcast, AWM 2464 - 20 AWG, 15 pair, unshielded, PVC, Chrome Gray
6138
Quabbin Multipair Instrumentation, Audio, Control, Broadcast, AWM 2464 - 20 AWG, 15 pair, unshielded, PVC, Chrome Gray 6138
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multipair Pair Count: 15 AWG: 20 Solid/Stranded: Stranded Stranded Copper: 7/28 Insulation: PVC, .013" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300

General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multipair

Pair Count: 15
AWG: 20
Solid/Stranded: Stranded
Stranded Copper: 7/28
Insulation: PVC, .013"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Ratings and Approvals: CM, CSA AWM FT4
RoHS Compliant: Yes
Temp Max.: 60 & 80
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Control and Instrumentation Cables
Product Number 6138
Product Name Quabbin Multipair Instrumentation, Audio, Control, Broadcast, AWM 2464 - 20 AWG, 15 pair, unshielded, PVC, Chrome Gray
Product Type Multiconductor Cable; Instrumentation, Audio, Control, Broadcast
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .013"
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 28 AWG
Number of Conductors 20 to 68 #
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly - 6014A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Polyvinyl Chloride
View Details