Quabbin Multipair Instrumentation, Audio, Control, Broadcast, AWM 2464 - 20 AWG, part number 6135, features three pairs of 20 AWG stranded tinned copper conductors, twisted together to form a cable core. The insulation is made of semi-rigid polyvinyl chloride (PVC) with a nominal wall thickness of .013 inches, while the overall jacket is also PVC in a chrome gray color, with a nominal wall thickness of .032 inches. The cable has an overall diameter of .264 inches and a weight of 42.3 lbs per 1,000 feet. This cable is rated for a maximum voltage of 300V and has a dielectric withstanding voltage of at least 1500V RMS. The maximum DC resistance is 10.4 ohms per 1,000 feet. It is designed for applications in instrumentation, audio, and control, and is compliant with RoHS standards. The cable is also approved under NEC (UL) Type CM and CSA AWM FT4. The temperature rating ranges from a minimum of -20°C to a maximum of 60°C or 80°C.
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multipair
Pair Count: 3
AWG: 20
Solid/Stranded: Stranded
Stranded Copper: 7/28
Insulation: PVC, .013"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Ratings and Approvals: CM, CSA AWM FT4
RoHS Compliant: Yes
Temp Max.: 60 & 80
Temp Min.: -20
Voltage Rating Max.: 300
| Quabbin Wire & Cable Co., Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 6135 |
| Product Name | Quabbin Multipair Instrumentation, Audio, Control, Broadcast, AWM 2464 - 20 AWG, 3 pair, unshielded, PVC, Chrome Gray |
| Product Type | Multiconductor Cable; Instrumentation, Audio, Control, Broadcast |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyvinyl Chloride; PVC, .013" |
| Cable Conductor | Copper |