Quabbin Wire & Cable Co., Inc. DataMax Extreme Tough Ethernet Cat 5e - 24 AWG, 4 pair, unshielded, PVC, Black 5944

Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: High Density Polyethylene, .008" Shield: Unshielded Jacket Type: PVC Jacket Color: Black Ratings and Approvals: CMR, CMX Outdoor RoHS Compliant: Yes Tested To: 350 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: High Density Polyethylene, .008" Shield: Unshielded Jacket Type: PVC Jacket Color: Black Ratings and Approvals: CMR, CMX Outdoor RoHS Compliant: Yes Tested To: 350 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Tough Ethernet Cat 5e - 24 AWG, 4 pair, unshielded, PVC, Black - 5944 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Tough Ethernet Cat 5e - 24 AWG, 4 pair, unshielded, PVC, Black
5944
DataMax Extreme Tough Ethernet Cat 5e - 24 AWG, 4 pair, unshielded, PVC, Black 5944
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: High Density Polyethylene, .008" Shield: Unshielded Jacket Type: PVC Jacket Color: Black Ratings and Approvals: CMR, CMX Outdoor RoHS Compliant: Yes Tested To: 350 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet

Pair Count: 4
AWG: 24
Solid/Stranded: Stranded
Stranded Copper: 7/32
Insulation: High Density Polyethylene, .008"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Black
Ratings and Approvals: CMR, CMX Outdoor
RoHS Compliant: Yes
Tested To: 350 MHz
Temp Max.: 75
Temp Min.: -40
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5944
Product Name DataMax Extreme Tough Ethernet Cat 5e - 24 AWG, 4 pair, unshielded, PVC, Black
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Unlock Full Specs
to access all available technical data