Quabbin Wire & Cable Co., Inc. DataMax Extreme Profinet Cat 6|6a, Hi Flex, AWM 2463 - 24 AWG, 4 pair, shielded, TPE, Lime Green 5937

Description
Automation and Harsh Environment Data and Control Cable, Digital AV & Lighting Control Cable: Cat 6|6a Profinet Pair Count: 4 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: High Density Polyethylene, .011" Shield: Shielded Jacket Type: TPE Jacket Color: Lime Green High Flex: High Flex Other Details: Spline, Braid Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 & 80 Temp Min.: -40 Voltage Rating Max.: 600
Description
Automation and Harsh Environment Data and Control Cable, Digital AV & Lighting Control Cable: Cat 6|6a Profinet Pair Count: 4 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: High Density Polyethylene, .011" Shield: Shielded Jacket Type: TPE Jacket Color: Lime Green High Flex: High Flex Other Details: Spline, Braid Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 & 80 Temp Min.: -40 Voltage Rating Max.: 600

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Profinet Cat 6|6a, Hi Flex, AWM 2463 - 24 AWG, 4 pair, shielded, TPE, Lime Green - 5937 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Profinet Cat 6|6a, Hi Flex, AWM 2463 - 24 AWG, 4 pair, shielded, TPE, Lime Green
5937
DataMax Extreme Profinet Cat 6|6a, Hi Flex, AWM 2463 - 24 AWG, 4 pair, shielded, TPE, Lime Green 5937
Automation and Harsh Environment Data and Control Cable, Digital AV & Lighting Control Cable: Cat 6|6a Profinet Pair Count: 4 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: High Density Polyethylene, .011" Shield: Shielded Jacket Type: TPE Jacket Color: Lime Green High Flex: High Flex Other Details: Spline, Braid Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 & 80 Temp Min.: -40 Voltage Rating Max.: 600

Automation and Harsh Environment Data and Control Cable, Digital AV & Lighting Control Cable: Cat 6|6a Profinet

Pair Count: 4
AWG: 24
Solid/Stranded: Stranded
Stranded Copper: 7/32
Insulation: High Density Polyethylene, .011"
Shield: Shielded
Jacket Type: TPE
Jacket Color: Lime Green
High Flex: High Flex
Other Details: Spline, Braid
Ratings and Approvals: CM, CMX Outdoor
RoHS Compliant: Yes
Tested To: 500 MHz
Temp Max.: 75 & 80
Temp Min.: -40
Voltage Rating Max.: 600

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5937
Product Name DataMax Extreme Profinet Cat 6|6a, Hi Flex, AWM 2463 - 24 AWG, 4 pair, shielded, TPE, Lime Green
Product Category Cable
Product Type Cat 6|6a
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

ETHERNET/PROFINET cable - 756-1203/060-100 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - M12 plug
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSSPRS-AAP5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details
Telephone Cable - 1368168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 328 ft (1000 dm)
View Details
Modular Twisted Pair Cable Assemblies - 2322422-7 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 13.12 ft (40 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers