Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 6|6a, Hi Flex - 24 AWG, 4 pair, shielded, PUR, Black 5936

Description
Automation and Harsh Environment Data and Control Cable: Cat 6|6a Ethernet Pair Count: 4 AWG: 24 Solid/Stranded: Stranded Insulation: High Density Polyethylene, .011" Shield: Shielded Jacket Type: PUR Jacket Color: Black High Flex: High Flex Other Details: Spline, Braid RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 6|6a Ethernet Pair Count: 4 AWG: 24 Solid/Stranded: Stranded Insulation: High Density Polyethylene, .011" Shield: Shielded Jacket Type: PUR Jacket Color: Black High Flex: High Flex Other Details: Spline, Braid RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 6|6a, Hi Flex - 24 AWG, 4 pair, shielded, PUR, Black - 5936 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 6|6a, Hi Flex - 24 AWG, 4 pair, shielded, PUR, Black
5936
DataMax Extreme Ethernet Cat 6|6a, Hi Flex - 24 AWG, 4 pair, shielded, PUR, Black 5936
Automation and Harsh Environment Data and Control Cable: Cat 6|6a Ethernet Pair Count: 4 AWG: 24 Solid/Stranded: Stranded Insulation: High Density Polyethylene, .011" Shield: Shielded Jacket Type: PUR Jacket Color: Black High Flex: High Flex Other Details: Spline, Braid RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable: Cat 6|6a Ethernet

Pair Count: 4
AWG: 24
Solid/Stranded: Stranded
Insulation: High Density Polyethylene, .011"
Shield: Shielded
Jacket Type: PUR
Jacket Color: Black
High Flex: High Flex
Other Details: Spline, Braid
RoHS Compliant: Yes
Tested To: 500 MHz
Temp Max.: 75
Temp Min.: -40
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5936
Product Name DataMax Extreme Ethernet Cat 6|6a, Hi Flex - 24 AWG, 4 pair, shielded, PUR, Black
Product Category Cable
Product Type Cat 6|6a
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details
E61424 - CAT 5e Ethernet Cable (2 Data Pair) - E61424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 0.9000 kilovolts
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Type Cat 6
Standards / Certifications RoHS
View Details