Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 5e - 24 AWG, 2 pair, shielded, TPE, Teal 5926

Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 24 Solid/Stranded: Solid Insulation: Polyethylene, .013" Shield: Shielded Jacket Type: TPE Jacket Color: Teal Other Details: Drain, Braid Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 75 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 24 Solid/Stranded: Solid Insulation: Polyethylene, .013" Shield: Shielded Jacket Type: TPE Jacket Color: Teal Other Details: Drain, Braid Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 75 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 5e - 24 AWG, 2 pair, shielded, TPE, Teal - 5926 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 5e - 24 AWG, 2 pair, shielded, TPE, Teal
5926
DataMax Extreme Ethernet Cat 5e - 24 AWG, 2 pair, shielded, TPE, Teal 5926
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 24 Solid/Stranded: Solid Insulation: Polyethylene, .013" Shield: Shielded Jacket Type: TPE Jacket Color: Teal Other Details: Drain, Braid Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 75 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet

Pair Count: 2
AWG: 24
Solid/Stranded: Solid
Insulation: Polyethylene, .013"
Shield: Shielded
Jacket Type: TPE
Jacket Color: Teal
Other Details: Drain, Braid
Ratings and Approvals: CM
RoHS Compliant: Yes
Temp Max.: 75 (Jacket 105, 75 Oil)
Temp Min.: -40
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5926
Product Name DataMax Extreme Ethernet Cat 5e - 24 AWG, 2 pair, shielded, TPE, Teal
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1684491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type BNC; Male bnc
Gender Male-Male
View Details
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details