Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 6|6a, Hi Flex, AWM 2463 - 24 AWG, 4 pair, shielded, TPE, Teal 5922

Description
Automation and Harsh Environment Data and Control Cable, Digital AV & Lighting Control Cable: Cat 6|6a Ethernet Pair Count: 4 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: High Density Polyethylene, .011" Shield: Shielded Jacket Type: TPE Jacket Color: Teal High Flex: High Flex Other Details: Spline, Braid Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 & 80 Temp Min.: -40 Voltage Rating Max.: 600
Datasheet
Description
Automation and Harsh Environment Data and Control Cable, Digital AV & Lighting Control Cable: Cat 6|6a Ethernet Pair Count: 4 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: High Density Polyethylene, .011" Shield: Shielded Jacket Type: TPE Jacket Color: Teal High Flex: High Flex Other Details: Spline, Braid Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 & 80 Temp Min.: -40 Voltage Rating Max.: 600
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 6|6a, Hi Flex, AWM 2463 - 24 AWG, 4 pair, shielded, TPE, Teal - 5922 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 6|6a, Hi Flex, AWM 2463 - 24 AWG, 4 pair, shielded, TPE, Teal
5922
DataMax Extreme Ethernet Cat 6|6a, Hi Flex, AWM 2463 - 24 AWG, 4 pair, shielded, TPE, Teal 5922
Automation and Harsh Environment Data and Control Cable, Digital AV & Lighting Control Cable: Cat 6|6a Ethernet Pair Count: 4 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: High Density Polyethylene, .011" Shield: Shielded Jacket Type: TPE Jacket Color: Teal High Flex: High Flex Other Details: Spline, Braid Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 & 80 Temp Min.: -40 Voltage Rating Max.: 600

Automation and Harsh Environment Data and Control Cable, Digital AV & Lighting Control Cable: Cat 6|6a Ethernet

Pair Count: 4
AWG: 24
Solid/Stranded: Stranded
Stranded Copper: 7/32
Insulation: High Density Polyethylene, .011"
Shield: Shielded
Jacket Type: TPE
Jacket Color: Teal
High Flex: High Flex
Other Details: Spline, Braid
Ratings and Approvals: CM, CMX Outdoor
RoHS Compliant: Yes
Tested To: 500 MHz
Temp Max.: 75 & 80
Temp Min.: -40
Voltage Rating Max.: 600

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5922
Product Name DataMax Extreme Ethernet Cat 6|6a, Hi Flex, AWM 2463 - 24 AWG, 4 pair, shielded, TPE, Teal
Product Category Cable
Product Type Cat 6|6a
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1135904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Unterminated/unterminated
Standards / Certifications RoHS
View Details
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details